Madison Electric Products Mechanical Cable Lug TLA-2/0

Description
90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.469 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.625 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SCREW TYPE ROHS COMPLIANT USED WITH OXIDE INHIBITOR COMPOUND
Datasheet
Description
90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.469 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.625 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SCREW TYPE ROHS COMPLIANT USED WITH OXIDE INHIBITOR COMPOUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TLA-2/0 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
TLA-2/0
Mechanical Cable Lug TLA-2/0
90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.469 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.625 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SCREW TYPE ROHS COMPLIANT USED WITH OXIDE INHIBITOR COMPOUND
  • 90 DEGREE, HORIZONTAL TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1.469 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • 1 CONDUCTOR(S)
  • 0.266 INCH STUD SIZE
  • 0.625 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SCREW TYPE
  • ROHS COMPLIANT
  • USED WITH OXIDE INHIBITOR COMPOUND
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number TLA-2/0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details