Madison Electric Products Bolted Connector SB-3

Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 6 AWG SOLID TO 2 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.328 INCH ID X 0.625 INCH OD TYPE SPLIT BOLT
Datasheet
Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 6 AWG SOLID TO 2 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.328 INCH ID X 0.625 INCH OD TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolted Connector - SB-3 - Madison Electric Products
Bedford Heights, OH, USA
Bolted Connector
SB-3
Bolted Connector SB-3
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 6 AWG SOLID TO 2 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.328 INCH ID X 0.625 INCH OD TYPE SPLIT BOLT
  • APPROVAL UL
  • CONDUCTOR MATERIAL COPPER
  • CONDUCTOR SIZE 6 AWG SOLID TO 2 AWG SOLID TAP
  • MATERIAL SILICON BRONZE
  • NUMBER OF MAIN CONDUCTORS 2
  • SIZE 0.328 INCH ID X 0.625 INCH OD
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number SB-3
Product Name Bolted Connector
Terminal Type Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details