Madison Electric Products Bolted Connector ASB-3

Description
APPROVAL UL CONDUCTOR MATERIAL ALUMINUM, COPPER CONDUCTOR SIZE 8 AWG SOLID TO 3 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.326 INCH ID X 0.688 INCH OD TYPE SPLIT BOLT
Datasheet
Description
APPROVAL UL CONDUCTOR MATERIAL ALUMINUM, COPPER CONDUCTOR SIZE 8 AWG SOLID TO 3 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.326 INCH ID X 0.688 INCH OD TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolted Connector - ASB-3 - Madison Electric Products
Bedford Heights, OH, USA
Bolted Connector
ASB-3
Bolted Connector ASB-3
APPROVAL UL CONDUCTOR MATERIAL ALUMINUM, COPPER CONDUCTOR SIZE 8 AWG SOLID TO 3 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.326 INCH ID X 0.688 INCH OD TYPE SPLIT BOLT
  • APPROVAL UL
  • CONDUCTOR MATERIAL ALUMINUM, COPPER
  • CONDUCTOR SIZE 8 AWG SOLID TO 3 AWG STRANDED TAP
  • MATERIAL TIN PLATED COPPER
  • SIZE 0.326 INCH ID X 0.688 INCH OD
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number ASB-3
Product Name Bolted Connector
Terminal Type Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details