Madison Electric ProductsMechanical Single Cable TapASB-2
Description
ELECTRO-TIN PLATED COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
ROHS COMPLIANT
USED FOR ELECTRICAL SPLICING AND TAPPING
PACKAGING QUANTITY 80
Madison Electric Products
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
ROHS COMPLIANT
USED FOR ELECTRICAL SPLICING AND TAPPING
PACKAGING QUANTITY 80
ELECTRO-TIN PLATED COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
ROHS COMPLIANT
USED FOR ELECTRICAL SPLICING AND TAPPING
PACKAGING QUANTITY 80