Madison Electric Products Bolted Connector SB-1/0

Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 4 AWG SOLID TO 1/0 AWG STRANDED TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.377 INCH ID X 0.688 INCH OD TYPE SPLIT BOLT
Datasheet
Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 4 AWG SOLID TO 1/0 AWG STRANDED TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.377 INCH ID X 0.688 INCH OD TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolted Connector - SB-1/0 - Madison Electric Products
Bedford Heights, OH, USA
Bolted Connector
SB-1/0
Bolted Connector SB-1/0
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 4 AWG SOLID TO 1/0 AWG STRANDED TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.377 INCH ID X 0.688 INCH OD TYPE SPLIT BOLT
  • APPROVAL UL
  • CONDUCTOR MATERIAL COPPER
  • CONDUCTOR SIZE 4 AWG SOLID TO 1/0 AWG STRANDED TAP
  • MATERIAL SILICON BRONZE
  • NUMBER OF MAIN CONDUCTORS 2
  • SIZE 0.377 INCH ID X 0.688 INCH OD
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number SB-1/0
Product Name Bolted Connector
Terminal Type Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details