Madison Electric Products Mechanical Single Cable Tap ASB-6

Description
ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 14 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL ROHS COMPLIANT USED FOR ELECTRICAL SPLICING AND TAPPING PACKAGING QUANTITY 200
Datasheet
Description
ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 14 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL ROHS COMPLIANT USED FOR ELECTRICAL SPLICING AND TAPPING PACKAGING QUANTITY 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - ASB-6 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Single Cable Tap
ASB-6
Mechanical Single Cable Tap ASB-6
ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 14 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL ROHS COMPLIANT USED FOR ELECTRICAL SPLICING AND TAPPING PACKAGING QUANTITY 200
  • ELECTRO-TIN PLATED COPPER ALLOY MATERIAL
  • 14 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • ROHS COMPLIANT
  • USED FOR ELECTRICAL SPLICING AND TAPPING
  • PACKAGING QUANTITY 200
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number ASB-6
Product Name Mechanical Single Cable Tap
Terminal Type Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Clamp Terminal - 1498CP - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Spring Steel
View Details
2 suppliers
Insulated Ferrules - 2622.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details