Madison Electric ProductsMechanical Cable LugTLA-6
Description
90 DEGREE, HORIZONTAL TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1.063 INCH OVERALL LENGTH
4 AWG MIN. CONDUCTOR SIZE
6 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
1 CONDUCTOR(S)
0.266 INCH STUD SIZE
0.5 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOTTED SCREW TYPE
ROHS COMPLIANT
USED WITH OXIDE INHIBITOR COMPOUND
Madison Electric Products
Done
Datasheet
Description
90 DEGREE, HORIZONTAL TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1.063 INCH OVERALL LENGTH
4 AWG MIN. CONDUCTOR SIZE
6 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
1 CONDUCTOR(S)
0.266 INCH STUD SIZE
0.5 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOTTED SCREW TYPE
ROHS COMPLIANT
USED WITH OXIDE INHIBITOR COMPOUND
90 DEGREE, HORIZONTAL TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1.063 INCH OVERALL LENGTH
4 AWG MIN. CONDUCTOR SIZE
6 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
1 CONDUCTOR(S)
0.266 INCH STUD SIZE
0.5 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOTTED SCREW TYPE
ROHS COMPLIANT
USED WITH OXIDE INHIBITOR COMPOUND