Madison Electric Products Bolted Connector ASB-10

Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG STRANDED TO 10 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.144 INCH ID X 0.375 INCH OD TYPE SPLIT BOLT
Datasheet
Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG STRANDED TO 10 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.144 INCH ID X 0.375 INCH OD TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolted Connector - ASB-10 - Madison Electric Products
Bedford Heights, OH, USA
Bolted Connector
ASB-10
Bolted Connector ASB-10
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG STRANDED TO 10 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.144 INCH ID X 0.375 INCH OD TYPE SPLIT BOLT
  • APPROVAL UL
  • CONDUCTOR MATERIAL COPPER
  • CONDUCTOR SIZE 16 AWG STRANDED TO 10 AWG STRANDED TAP
  • MATERIAL TIN PLATED COPPER
  • SIZE 0.144 INCH ID X 0.375 INCH OD
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number ASB-10
Product Name Bolted Connector
Terminal Type Bolted Connector
Unlock Full Specs
to access all available technical data