Madison Electric Products Mechanical Cable Lug SL-709

Description
90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC COPPER MATERIAL 1.438 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX HEAD SCREW TYPE
Datasheet
Description
90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC COPPER MATERIAL 1.438 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX HEAD SCREW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SL-709 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
SL-709
Mechanical Cable Lug SL-709
90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC COPPER MATERIAL 1.438 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX HEAD SCREW TYPE
  • 90 DEGREE, HORIZONTAL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1.438 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A APPROVAL
  • 1 CONDUCTOR(S)
  • 0.266 INCH STUD SIZE
  • 0.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX HEAD SCREW TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number SL-709
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details