Madison Electric Products Bolted Connector ASB-500

Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 3/0 AWG STRANDED TO 500 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.834 INCH ID X 1.625 INCH OD TYPE SPLIT BOLT
Datasheet
Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 3/0 AWG STRANDED TO 500 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.834 INCH ID X 1.625 INCH OD TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolted Connector - ASB-500 - Madison Electric Products
Bedford Heights, OH, USA
Bolted Connector
ASB-500
Bolted Connector ASB-500
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 3/0 AWG STRANDED TO 500 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.834 INCH ID X 1.625 INCH OD TYPE SPLIT BOLT
  • APPROVAL UL
  • CONDUCTOR MATERIAL COPPER
  • CONDUCTOR SIZE 3/0 AWG STRANDED TO 500 MCM TAP
  • MATERIAL TIN PLATED COPPER
  • SIZE 0.834 INCH ID X 1.625 INCH OD
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number ASB-500
Product Name Bolted Connector
Terminal Type Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers