Madison Electric Products Mechanical Cable Lug SL-175

Description
ELECTROLYTIC COPPER MATERIAL 2.25 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 0.75 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2.25 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 0.75 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SL-175 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
SL-175
Mechanical Cable Lug SL-175
ELECTROLYTIC COPPER MATERIAL 2.25 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 0.75 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2.25 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A APPROVAL
  • 1 CONDUCTOR(S)
  • 0.406 INCH STUD SIZE
  • 0.75 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD SCREW TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number SL-175
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details