Madison Electric Products Mechanical Cable Lug SL-70

Description
ELECTROLYTIC COPPER MATERIAL 1.25 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1.25 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SL-70 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
SL-70
Mechanical Cable Lug SL-70
ELECTROLYTIC COPPER MATERIAL 1.25 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1.25 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A APPROVAL
  • 1 CONDUCTOR(S)
  • 0.266 INCH STUD SIZE
  • 0.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD SCREW TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number SL-70
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details