Madison Electric Products Mechanical Cable Lug TL-1/0

Description
90 DEGREE, HORIZONTAL TYPE BRONZE MATERIAL 1.594 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.328 INCH STUD SIZE 0.734 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ROHS COMPLIANT USED WITH OXIDE INHIBITOR COMPOUND
Datasheet
Description
90 DEGREE, HORIZONTAL TYPE BRONZE MATERIAL 1.594 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.328 INCH STUD SIZE 0.734 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ROHS COMPLIANT USED WITH OXIDE INHIBITOR COMPOUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL-1/0 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
TL-1/0
Mechanical Cable Lug TL-1/0
90 DEGREE, HORIZONTAL TYPE BRONZE MATERIAL 1.594 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.328 INCH STUD SIZE 0.734 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ROHS COMPLIANT USED WITH OXIDE INHIBITOR COMPOUND
  • 90 DEGREE, HORIZONTAL TYPE
  • BRONZE MATERIAL
  • 1.594 INCH OVERALL LENGTH
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A APPROVAL
  • 1 CONDUCTOR(S)
  • 0.328 INCH STUD SIZE
  • 0.734 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ROHS COMPLIANT
  • USED WITH OXIDE INHIBITOR COMPOUND
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number TL-1/0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
METRIC SCREW TERMINAL (WHITE) - 7698-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers