Madison Electric Products Mechanical Cable Lug TLA-2

Description
HORIZONTAL 90 DEG TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.156 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE
Datasheet
Description
HORIZONTAL 90 DEG TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.156 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TLA-2 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
TLA-2
Mechanical Cable Lug TLA-2
HORIZONTAL 90 DEG TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.156 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE
  • HORIZONTAL 90 DEG TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1.156 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • 1 CONDUCTOR(S)
  • 0.266 INCH STUD SIZE
  • 0.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number TLA-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers