Madison Electric ProductsMechanical Cable LugSL-400
Description
ELECTROLYTIC COPPER MATERIAL
4.063 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL 486-A APPROVAL
1 CONDUCTOR(S)
0.406 INCH STUD SIZE
1.5 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
Madison Electric Products
Done
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL
4.063 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL 486-A APPROVAL
1 CONDUCTOR(S)
0.406 INCH STUD SIZE
1.5 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
ELECTROLYTIC COPPER MATERIAL
4.063 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL 486-A APPROVAL
1 CONDUCTOR(S)
0.406 INCH STUD SIZE
1.5 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE