Madison Electric Products Mechanical Cable Lug SL-225

Description
ELECTROLYTIC COPPER MATERIAL 2.375 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.344 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2.375 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.344 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SL-225 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
SL-225
Mechanical Cable Lug SL-225
ELECTROLYTIC COPPER MATERIAL 2.375 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.344 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2.375 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A APPROVAL
  • 1 CONDUCTOR(S)
  • 0.344 INCH STUD SIZE
  • 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD SCREW TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number SL-225
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers