Madison Electric ProductsMechanical Cable LugTDLA-1/0
Description
90 DEGREE, HORIZONTAL TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1.469 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
2 CONDUCTOR(S)
0.266 INCH STUD SIZE
1.125 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX/SLOTTED SCREW TYPE
ROHS COMPLIANT
USED WITH OXIDE INHIBITOR COMPOUND
Madison Electric Products
Done
Datasheet
Description
90 DEGREE, HORIZONTAL TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1.469 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
2 CONDUCTOR(S)
0.266 INCH STUD SIZE
1.125 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX/SLOTTED SCREW TYPE
ROHS COMPLIANT
USED WITH OXIDE INHIBITOR COMPOUND
90 DEGREE, HORIZONTAL TYPE
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
1.469 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B APPROVAL
2 CONDUCTOR(S)
0.266 INCH STUD SIZE
1.125 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX/SLOTTED SCREW TYPE
ROHS COMPLIANT
USED WITH OXIDE INHIBITOR COMPOUND