Madison Electric Products Bolted Connector SB-4

Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 8 AWG SOLID TO 4 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.215 INCH ID X 0.5 INCH OD TYPE SPLIT BOLT
Datasheet
Description
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 8 AWG SOLID TO 4 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.215 INCH ID X 0.5 INCH OD TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolted Connector - SB-4 - Madison Electric Products
Bedford Heights, OH, USA
Bolted Connector
SB-4
Bolted Connector SB-4
APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 8 AWG SOLID TO 4 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.215 INCH ID X 0.5 INCH OD TYPE SPLIT BOLT
  • APPROVAL UL
  • CONDUCTOR MATERIAL COPPER
  • CONDUCTOR SIZE 8 AWG SOLID TO 4 AWG SOLID TAP
  • MATERIAL SILICON BRONZE
  • NUMBER OF MAIN CONDUCTORS 2
  • SIZE 0.215 INCH ID X 0.5 INCH OD
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number SB-4
Product Name Bolted Connector
Terminal Type Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details