Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .050 FOURRAY Quad Row Terminal Strip | |
| .100 Friction Lock Terminal Strip | |
| .100 Low Profile Double Row, Screw Machi | |
| .100 Shrouded Elevated Terminal Strip, C | |
| .100 Shrouded Elevated Terminal Strip | |
| 2.00 mm Variable Post Height Terminal St | |
| 3M Flanged Block Fork Nylon Insulated, | |
| 3M Highland Nylon Fully Insulated Male | |
| 3M Scotchlok Block Fork Nylon Insulate | |
| 3M Scotchlok Block Fork, Nylon Insulat | |
| 3M Scotchlok Female Disconnect Heatsh | |
| 3M Scotchlok Female Disconnect Heatshr | |
| 3M Scotchlok Female Disconnect Nylon I | |
| 3M Scotchlok Female Disconnect, 12-10 | |
| 3M Scotchlok Female Disconnect, 16-14 | |
| 3M Scotchlok Female Disconnect, 22-18 | |
| 3M Scotchlok Female Disconnect, Fully | |
| 3M Scotchlok Female Disconnect, Nylon | |
| 3M Scotchlok Flanged Block Fork Nylon | |
| 3M Scotchlok Flanged Block Fork, Nylon | |
| 3M Scotchlok Fork Nylon Insulated, 100 | |
| 3M Scotchlok Locking Fork Nylon Insula | |
| 3M Scotchlok Locking Fork, Nylon Insul | |
| 3M Scotchlok Male Disconnect Heatshri | |
| 3M Scotchlok Male Disconnect Heatshrin | |
| 3M Scotchlok Male Disconnect Nylon Ins | |
| 3M Scotchlok Male Disconnect, Fully Ny | |
| 3M Scotchlok Male Disconnect, Nylon In | |
| 3M Scotchlok Pin Nylon Insulated, 100/ | |
| 3M Scotchlok Ring Nylon Insulated, 100 | |
| 3M Scotchlok Ring Tongue, Nylon Insula | |
| 5.00 mm PowerStrip30 A Dual Blade Termin | |
| 5.00 mm PowerStrip30 A Hermaphroditic Te | |
| 5.00 mm PowerStrip30 A SignalPower Combo | |
| Barrier Strip, 10.00mm PS | |
| Harsh Cat5e RJ45 on PCB with terminal bl | |
| MOLC-120-02-STL-Q-P- TR | |
| Mounting System for 108mm PCB | |
| MTLW-114-07-S-D-270 | |
| Panel Feed-thru terminal block | |
| Terminals |
| << Prev | Next >> |