Altech Corp. Terminal Blocks MT-2114

Description
Barrier Strip, 10.00mm PS
Request a Quote Datasheet
Description
Barrier Strip, 10.00mm PS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - MT-2114 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MT-2114
Terminal Blocks MT-2114
Barrier Strip, 10.00mm PS

Barrier Strip, 10.00mm PS

Buy Now
Barrier Terminal Blocks - MT-2114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
MT-2114
Barrier Terminal Blocks MT-2114
Barrier Terminal Blocks BarrierStrip 10.00mm 20A 26-12AWG Blck

Barrier Terminal Blocks BarrierStrip 10.00mm 20A 26-12AWG Blck

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number MT-2114 MT-2114
Product Name Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 14
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.02 - Socket with box clamp terminals - 9002 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; IMQ-grande, CE-2, EAC-1, CSA, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-16D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Double Turret Terminal Board - 15537 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Glass Epoxy
View Details
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details