Altech Corp. Terminal Blocks MT-2121

Description
Barrier Strip, 10.00mm PS
Request a Quote Datasheet
Description
Barrier Strip, 10.00mm PS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - MT-2121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MT-2121
Terminal Blocks MT-2121
Barrier Strip, 10.00mm PS

Barrier Strip, 10.00mm PS

Buy Now
Barrier Terminal Blocks - MT-2121 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
MT-2121
Barrier Terminal Blocks MT-2121
Barrier Terminal Blocks BarrierStrip 10.00mm 20A 26-12AWG Blck

Barrier Terminal Blocks BarrierStrip 10.00mm 20A 26-12AWG Blck

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number MT-2121 MT-2121
Product Name Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 21
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6776 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blk/Strip Wiring Dev - 339216 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 2
View Details