Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 50 60 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 140 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
2.00 mm Horizontal Surf Mnt Terminal Str
2.00 mm Horizontal Surface Mount Termina
2.00 mm Shrouded Terminal Strip

<< Prev Next >>