The MT-2109 is a 10.00mm pin spacing, fixed printed circuit board terminal block with a tubular screw clamp, designed for high-current applications. It supports a current rating of 20A at 300V and 25A at 750V, with wire range from 26 to 12 AWG and 4.0mm solid conductor. The terminal uses a M3.5 screw with a torque of 0.8 Nm and a stripping length of 11.0 mm. The housing is made of polyamide with UL94V-0 flammability rating, and the terminal is tin-plated brass. It has a temperature limit of 105°C UL and 125°C IEC, with a black finish. The unit is 90.0 mm long and sold in standard packs of 50.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Barrier Terminal Blocks BarrierStrip 10.00mm
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | MT-2109 | MT-2109 | MT-2109 |
| Product Name | 10.00mm Pin Spacing – Fixed PCB Blocks | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | PCB | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Barrier Terminal Blocks | |
| # of Contacts | 9 | 9 |