Tradeport Electronics Group Tinsley Selector switches 5840

Description
Specification 5840C: 15T (terminals) / 15B (BNC) Specification 5840CS: 6T (terminals) / 6B (BNC) Dimensions 5840C: 480x300x1 50mm Dimensions 5840CS: 260x300x1 50mm Nett weight 5840C: 8.6Kg Nett weight 5840CS: 3.3Kg Tinsley Resistance Thermometer Selector Switches may be operated either manually or remotely via the Thermometer Bridge or computer. The Type 5840CS/6 accepts up to 6 thermometers and the Type 5840C5/15 will accept up to 15 thermometers. A standby current of 1 milliamp is available on all positions. This enables thermometers when not selected to be energised continuously to avoid a warming up period when selected. Units can be supplied with terminals or BNC sockets and should be specified when ordering.
Description
Specification 5840C: 15T (terminals) / 15B (BNC) Specification 5840CS: 6T (terminals) / 6B (BNC) Dimensions 5840C: 480x300x1 50mm Dimensions 5840CS: 260x300x1 50mm Nett weight 5840C: 8.6Kg Nett weight 5840CS: 3.3Kg Tinsley Resistance Thermometer Selector Switches may be operated either manually or remotely via the Thermometer Bridge or computer. The Type 5840CS/6 accepts up to 6 thermometers and the Type 5840C5/15 will accept up to 15 thermometers. A standby current of 1 milliamp is available on all positions. This enables thermometers when not selected to be energised continuously to avoid a warming up period when selected. Units can be supplied with terminals or BNC sockets and should be specified when ordering.

Suppliers

Company
Product
Description
Supplier Links
Tinsley Selector switches - 5840 - Tradeport Electronics Group
Concord, Ontario, Canada
Tinsley Selector switches
5840
Tinsley Selector switches 5840
Specification 5840C: 15T (terminals) / 15B (BNC) Specification 5840CS: 6T (terminals) / 6B (BNC) Dimensions 5840C: 480x300x1 50mm Dimensions 5840CS: 260x300x1 50mm Nett weight 5840C: 8.6Kg Nett weight 5840CS: 3.3Kg Tinsley Resistance Thermometer Selector Switches may be operated either manually or remotely via the Thermometer Bridge or computer. The Type 5840CS/6 accepts up to 6 thermometers and the Type 5840C5/15 will accept up to 15 thermometers. A standby current of 1 milliamp is available on all positions. This enables thermometers when not selected to be energised continuously to avoid a warming up period when selected. Units can be supplied with terminals or BNC sockets and should be specified when ordering.
  • Specification 5840C: 15T (terminals) / 15B (BNC)
  • Specification 5840CS: 6T (terminals) / 6B (BNC)
  • Dimensions 5840C: 480x300x1 50mm
  • Dimensions 5840CS: 260x300x1 50mm
  • Nett weight 5840C: 8.6Kg
  • Nett weight 5840CS: 3.3Kg

Tinsley Resistance Thermometer Selector Switches may be operated either manually or remotely via the Thermometer Bridge or computer. The Type 5840CS/6 accepts up to 6 thermometers and the Type 5840C5/15 will accept up to 15 thermometers. A standby current of 1 milliamp is available on all positions. This enables thermometers when not selected to be energised continuously to avoid a warming up period when selected. Units can be supplied with terminals or BNC sockets and should be specified when ordering.

Technical Specifications

  Tradeport Electronics Group
Product Category Industrial Thermometers
Product Number 5840
Product Name Tinsley Selector switches
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details