Tradeport Electronics Group Tinsley Helium Filled Platinum Sheath Resistance Thermometer 5187L

Description
Temperature range: -13.8K to 303K (M.P. of Gallium). Resistance at 0°C R(tp) 25 Ohms +/- 0.5 Ohms. Reproducibility +/- 1mK. Accuracy +/- 2mK. R Ga/Rtp Ratio not less than 1.11807 Response time 2 seconds. Gas Filling Helium at 1/3 atmosphere at 20 °C. Calibration NPL Calibration available. Dimensions Length 65mm, Sheath length 47mm Sheath Diameter 5.2mm. Case size 160 x 55 x 120 mm. Nett weight including thermometer 268 grams. This Precision Platinum Resistance Thermometer is constructed in a 5.2 mm platinum sheath 47 mm long with platinum leads passing through a glass seal making the overall length approximately 65 mm.
Description
Temperature range: -13.8K to 303K (M.P. of Gallium). Resistance at 0°C R(tp) 25 Ohms +/- 0.5 Ohms. Reproducibility +/- 1mK. Accuracy +/- 2mK. R Ga/Rtp Ratio not less than 1.11807 Response time 2 seconds. Gas Filling Helium at 1/3 atmosphere at 20 °C. Calibration NPL Calibration available. Dimensions Length 65mm, Sheath length 47mm Sheath Diameter 5.2mm. Case size 160 x 55 x 120 mm. Nett weight including thermometer 268 grams. This Precision Platinum Resistance Thermometer is constructed in a 5.2 mm platinum sheath 47 mm long with platinum leads passing through a glass seal making the overall length approximately 65 mm.

Suppliers

Company
Product
Description
Supplier Links
Tinsley Helium Filled Platinum Sheath Resistance Thermometer - 5187L - Tradeport Electronics Group
Concord, Ontario, Canada
Tinsley Helium Filled Platinum Sheath Resistance Thermometer
5187L
Tinsley Helium Filled Platinum Sheath Resistance Thermometer 5187L
Temperature range: -13.8K to 303K (M.P. of Gallium). Resistance at 0°C R(tp) 25 Ohms +/- 0.5 Ohms. Reproducibility +/- 1mK. Accuracy +/- 2mK. R Ga/Rtp Ratio not less than 1.11807 Response time 2 seconds. Gas Filling Helium at 1/3 atmosphere at 20 °C. Calibration NPL Calibration available. Dimensions Length 65mm, Sheath length 47mm Sheath Diameter 5.2mm. Case size 160 x 55 x 120 mm. Nett weight including thermometer 268 grams. This Precision Platinum Resistance Thermometer is constructed in a 5.2 mm platinum sheath 47 mm long with platinum leads passing through a glass seal making the overall length approximately 65 mm.
  • Temperature range: -13.8K to 303K (M.P. of Gallium).
  • Resistance at 0°C R(tp) 25 Ohms +/- 0.5 Ohms.
  • Reproducibility +/- 1mK.
  • Accuracy +/- 2mK.
  • R Ga/Rtp Ratio not less than 1.11807
  • Response time 2 seconds.
  • Gas Filling Helium at 1/3 atmosphere at 20 °C.
  • Calibration NPL Calibration available.
  • Dimensions Length 65mm, Sheath length 47mm Sheath Diameter 5.2mm.
  • Case size 160 x 55 x 120 mm.
  • Nett weight including thermometer 268 grams.

This Precision Platinum Resistance Thermometer is constructed in a 5.2 mm platinum sheath 47 mm long with platinum leads passing through a glass seal making the overall length approximately 65 mm.

Technical Specifications

  Tradeport Electronics Group
Product Category Industrial Thermometers
Product Number 5187L
Product Name Tinsley Helium Filled Platinum Sheath Resistance Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details