All-Spec Industries Butane Soldering Iron 7974

Description
The ISO-TIP 7974 Pro 70 is a compact, portable and dependable butane soldering iron that can be adapted for use as a torch, hot knife or heat tool. Since they are powered by butane fuel, there is no electrical current to leak to sensitive circuits. ISO-TIP 7974 Features: Compact size - only 7-1/2" with tip (8-3/4" with cap) Up to 120 minute run time Soldering temperatures 410°F - 750°F GS approved 7974 Includes: 7994 - 1 ISO-TIP Butane iron 7992 - 1 ISO-TIP 1mm Conical tip Protective cap and igniter
Description
The ISO-TIP 7974 Pro 70 is a compact, portable and dependable butane soldering iron that can be adapted for use as a torch, hot knife or heat tool. Since they are powered by butane fuel, there is no electrical current to leak to sensitive circuits. ISO-TIP 7974 Features: Compact size - only 7-1/2" with tip (8-3/4" with cap) Up to 120 minute run time Soldering temperatures 410°F - 750°F GS approved 7974 Includes: 7994 - 1 ISO-TIP Butane iron 7992 - 1 ISO-TIP 1mm Conical tip Protective cap and igniter

Suppliers

Company
Product
Description
Supplier Links
Butane Soldering Iron - 7974 - All-Spec Industries
Wilmington, NC, USA
Butane Soldering Iron
7974
Butane Soldering Iron 7974
The ISO-TIP 7974 Pro 70 is a compact, portable and dependable butane soldering iron that can be adapted for use as a torch, hot knife or heat tool. Since they are powered by butane fuel, there is no electrical current to leak to sensitive circuits. ISO-TIP 7974 Features: Compact size - only 7-1/2" with tip (8-3/4" with cap) Up to 120 minute run time Soldering temperatures 410°F - 750°F GS approved 7974 Includes: 7994 - 1 ISO-TIP Butane iron 7992 - 1 ISO-TIP 1mm Conical tip Protective cap and igniter

The ISO-TIP 7974 Pro 70 is a compact, portable and dependable butane soldering iron that can be adapted for use as a torch, hot knife or heat tool. Since they are powered by butane fuel, there is no electrical current to leak to sensitive circuits.

    ISO-TIP 7974 Features:
  • Compact size - only 7-1/2" with tip (8-3/4" with cap)
  • Up to 120 minute run time
  • Soldering temperatures 410°F - 750°F
  • GS approved
  • 7974 Includes:
    • 7994 - 1 ISO-TIP Butane iron
    • 7992 - 1 ISO-TIP 1mm Conical tip
    • Protective cap and igniter
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Welding, Brazing, and Soldering Equipment
Product Number 7974
Product Name Butane Soldering Iron
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 122206 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Laser-Welding Machines - ELC 160 - EMAG L.L.C.
Specs
Process Capability Laser Welding; Welding
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details