All-Spec Industries Cordless Rechargeable Soldering Iron 7952-100

Description
The ISO-TIP 7952-100 Power Pro Charge is a cordless rechargeable soldering iron with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7952-100 Features: This unit requires the (7928-100) charging stand or otherwise the unit operates only on battery power (sold separately) Lightweight balanced design Lighted iron illuminates work environment Over 900° tip temperature in less than 10 seconds 7952-100 Includes: 7933 - Nickel cadmium rechargeable battery
Description
The ISO-TIP 7952-100 Power Pro Charge is a cordless rechargeable soldering iron with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7952-100 Features: This unit requires the (7928-100) charging stand or otherwise the unit operates only on battery power (sold separately) Lightweight balanced design Lighted iron illuminates work environment Over 900° tip temperature in less than 10 seconds 7952-100 Includes: 7933 - Nickel cadmium rechargeable battery

Suppliers

Company
Product
Description
Supplier Links
Cordless Rechargeable Soldering Iron - 7952-100 - All-Spec Industries
Wilmington, NC, USA
Cordless Rechargeable Soldering Iron
7952-100
Cordless Rechargeable Soldering Iron 7952-100
The ISO-TIP 7952-100 Power Pro Charge is a cordless rechargeable soldering iron with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7952-100 Features: This unit requires the (7928-100) charging stand or otherwise the unit operates only on battery power (sold separately) Lightweight balanced design Lighted iron illuminates work environment Over 900° tip temperature in less than 10 seconds 7952-100 Includes: 7933 - Nickel cadmium rechargeable battery

The ISO-TIP 7952-100 Power Pro Charge is a cordless rechargeable soldering iron with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated.

    ISO-TIP 7952-100 Features:
  • This unit requires the (7928-100) charging stand or otherwise the unit operates only on battery power (sold separately)
  • Lightweight balanced design
  • Lighted iron illuminates work environment
  • Over 900° tip temperature in less than 10 seconds
  • 7952-100 Includes:
    • 7933 - Nickel cadmium rechargeable battery
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Welding, Brazing, and Soldering Equipment
Product Number 7952-100
Product Name Cordless Rechargeable Soldering Iron
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering Nozzles - 1372235 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details