All-Spec Industries Cordless Rechargeable Soldering Iron Kit 7904

Description
The ISO-TIP 7904 Power Pro Charge is a cordless rechargeable soldering iron kit with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7904 Features: Over 900°F tip temperature in 5 seconds DC soldering performance equivalent of a 25 Watt AC unit 30 minutes of continuous soldering time Up to 200 electronic joints per fully charged iron Complete recharge in 4 hours Built-in light near tip to illuminate work area LED indicator light when Ni-Cad battery is fully recharged Tip detaches instantly without tools 7904 Includes: 7952-100 - 1 ISO-TIP Power Pro cordless iron 7933 - Nickel cadmium rechargeable battery 7545-100 - 1 Hi-efficiency fine tip 7577-100 - 1 Hi-efficiency chisel tip 7828-100 - 1 Charging stand
Description
The ISO-TIP 7904 Power Pro Charge is a cordless rechargeable soldering iron kit with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7904 Features: Over 900°F tip temperature in 5 seconds DC soldering performance equivalent of a 25 Watt AC unit 30 minutes of continuous soldering time Up to 200 electronic joints per fully charged iron Complete recharge in 4 hours Built-in light near tip to illuminate work area LED indicator light when Ni-Cad battery is fully recharged Tip detaches instantly without tools 7904 Includes: 7952-100 - 1 ISO-TIP Power Pro cordless iron 7933 - Nickel cadmium rechargeable battery 7545-100 - 1 Hi-efficiency fine tip 7577-100 - 1 Hi-efficiency chisel tip 7828-100 - 1 Charging stand

Suppliers

Company
Product
Description
Supplier Links
Cordless Rechargeable Soldering Iron Kit - 7904 - All-Spec Industries
Wilmington, NC, USA
Cordless Rechargeable Soldering Iron Kit
7904
Cordless Rechargeable Soldering Iron Kit 7904
The ISO-TIP 7904 Power Pro Charge is a cordless rechargeable soldering iron kit with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7904 Features: Over 900°F tip temperature in 5 seconds DC soldering performance equivalent of a 25 Watt AC unit 30 minutes of continuous soldering time Up to 200 electronic joints per fully charged iron Complete recharge in 4 hours Built-in light near tip to illuminate work area LED indicator light when Ni-Cad battery is fully recharged Tip detaches instantly without tools 7904 Includes: 7952-100 - 1 ISO-TIP Power Pro cordless iron 7933 - Nickel cadmium rechargeable battery 7545-100 - 1 Hi-efficiency fine tip 7577-100 - 1 Hi-efficiency chisel tip 7828-100 - 1 Charging stand

The ISO-TIP 7904 Power Pro Charge is a cordless rechargeable soldering iron kit with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated.

    ISO-TIP 7904 Features:
  • Over 900°F tip temperature in 5 seconds
  • DC soldering performance equivalent of a 25 Watt AC unit
  • 30 minutes of continuous soldering time
  • Up to 200 electronic joints per fully charged iron
  • Complete recharge in 4 hours
  • Built-in light near tip to illuminate work area
  • LED indicator light when Ni-Cad battery is fully recharged
  • Tip detaches instantly without tools
  • 7904 Includes:
    • 7952-100 - 1 ISO-TIP Power Pro cordless iron
    • 7933 - Nickel cadmium rechargeable battery
    • 7545-100 - 1 Hi-efficiency fine tip
    • 7577-100 - 1 Hi-efficiency chisel tip
    • 7828-100 - 1 Charging stand
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Welding, Brazing, and Soldering Equipment
Product Number 7904
Product Name Cordless Rechargeable Soldering Iron Kit
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Plastic Welding Hand Tools - DIODE S Hot Air Tool (230 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
Plastic Sheet Butt Welding Machine - POLYFUSION 10-25 - Ritmo America, LLC
Specs
Equipment Type Complete System
Process Capability Plastic Welding Process; Welding
Features Compact
View Details