All-Spec Industries Cordless Rechargeable Soldering Iron Kit 7800

Description
The ISO-TIP 7800 "60" Pro Charge is a cordless rechargeable soldering iron kit and is the number one choice for benchtop use. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7800 Features: Over 900°F tip temperature in less than 10 seconds DC soldering performance equivalent to a 25 Watt AC unit Extended soldering times up to 125 electronic joints per charge Complete recharge in 1 hour - fastest charging cordless on the market today Built-in light near tip to illuminate work area LED indicator light when Ni-Cad battery is fully recharged Tip detaches instantly without tools 7800 Includes: 7840 - 1 ISO-TIP "60" Pro Charge cordless iron 7833 - Nickel cadmium rechargeable battery 7545 - 1 Fine tip 7577 - 1 Chisel tip 7828-100 - 1 Charging stand
Description
The ISO-TIP 7800 "60" Pro Charge is a cordless rechargeable soldering iron kit and is the number one choice for benchtop use. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7800 Features: Over 900°F tip temperature in less than 10 seconds DC soldering performance equivalent to a 25 Watt AC unit Extended soldering times up to 125 electronic joints per charge Complete recharge in 1 hour - fastest charging cordless on the market today Built-in light near tip to illuminate work area LED indicator light when Ni-Cad battery is fully recharged Tip detaches instantly without tools 7800 Includes: 7840 - 1 ISO-TIP "60" Pro Charge cordless iron 7833 - Nickel cadmium rechargeable battery 7545 - 1 Fine tip 7577 - 1 Chisel tip 7828-100 - 1 Charging stand

Suppliers

Company
Product
Description
Supplier Links
Cordless Rechargeable Soldering Iron Kit - 7800 - All-Spec Industries
Wilmington, NC, USA
Cordless Rechargeable Soldering Iron Kit
7800
Cordless Rechargeable Soldering Iron Kit 7800
The ISO-TIP 7800 "60" Pro Charge is a cordless rechargeable soldering iron kit and is the number one choice for benchtop use. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. ISO-TIP 7800 Features: Over 900°F tip temperature in less than 10 seconds DC soldering performance equivalent to a 25 Watt AC unit Extended soldering times up to 125 electronic joints per charge Complete recharge in 1 hour - fastest charging cordless on the market today Built-in light near tip to illuminate work area LED indicator light when Ni-Cad battery is fully recharged Tip detaches instantly without tools 7800 Includes: 7840 - 1 ISO-TIP "60" Pro Charge cordless iron 7833 - Nickel cadmium rechargeable battery 7545 - 1 Fine tip 7577 - 1 Chisel tip 7828-100 - 1 Charging stand

The ISO-TIP 7800 "60" Pro Charge is a cordless rechargeable soldering iron kit and is the number one choice for benchtop use. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated.

    ISO-TIP 7800 Features:
  • Over 900°F tip temperature in less than 10 seconds
  • DC soldering performance equivalent to a 25 Watt AC unit
  • Extended soldering times up to 125 electronic joints per charge
  • Complete recharge in 1 hour - fastest charging cordless on the market today
  • Built-in light near tip to illuminate work area
  • LED indicator light when Ni-Cad battery is fully recharged
  • Tip detaches instantly without tools
  • 7800 Includes:
    • 7840 - 1 ISO-TIP "60" Pro Charge cordless iron
    • 7833 - Nickel cadmium rechargeable battery
    • 7545 - 1 Fine tip
    • 7577 - 1 Chisel tip
    • 7828-100 - 1 Charging stand
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Welding, Brazing, and Soldering Equipment
Product Number 7800
Product Name Cordless Rechargeable Soldering Iron Kit
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122205 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details