All-Spec Industries Flameless Butane Heat Gun 7975

Description
The ISO-TIP 7975 is a butane powered flameless heat gun that is great for heat shrink tubing, removing caulking, PVC bending, frozen lock and general heating and drying. Includes a deflector that protects surrounding components from heat. There is a safety lock to prevent accidental turn on, plus a safety trigger option that you can pull back and down to operate. ISO-TIP 7975 Features: Easy to operate Piezo electronic ignition Ready to use in 10 seconds Temperature range, 120°F - 650°C Use deflector when shrink tubing for higher heat efficiency 7975 Includes: Heat gun 7978-300 - 1 ISO-TIP Replaceable butane cartridge 7992-004 - 1 ISO-TIP Heat deflector
Description
The ISO-TIP 7975 is a butane powered flameless heat gun that is great for heat shrink tubing, removing caulking, PVC bending, frozen lock and general heating and drying. Includes a deflector that protects surrounding components from heat. There is a safety lock to prevent accidental turn on, plus a safety trigger option that you can pull back and down to operate. ISO-TIP 7975 Features: Easy to operate Piezo electronic ignition Ready to use in 10 seconds Temperature range, 120°F - 650°C Use deflector when shrink tubing for higher heat efficiency 7975 Includes: Heat gun 7978-300 - 1 ISO-TIP Replaceable butane cartridge 7992-004 - 1 ISO-TIP Heat deflector

Suppliers

Company
Product
Description
Supplier Links
Flameless Butane Heat Gun - 7975 - All-Spec Industries
Wilmington, NC, USA
Flameless Butane Heat Gun
7975
Flameless Butane Heat Gun 7975
The ISO-TIP 7975 is a butane powered flameless heat gun that is great for heat shrink tubing, removing caulking, PVC bending, frozen lock and general heating and drying. Includes a deflector that protects surrounding components from heat. There is a safety lock to prevent accidental turn on, plus a safety trigger option that you can pull back and down to operate. ISO-TIP 7975 Features: Easy to operate Piezo electronic ignition Ready to use in 10 seconds Temperature range, 120°F - 650°C Use deflector when shrink tubing for higher heat efficiency 7975 Includes: Heat gun 7978-300 - 1 ISO-TIP Replaceable butane cartridge 7992-004 - 1 ISO-TIP Heat deflector

The ISO-TIP 7975 is a butane powered flameless heat gun that is great for heat shrink tubing, removing caulking, PVC bending, frozen lock and general heating and drying. Includes a deflector that protects surrounding components from heat. There is a safety lock to prevent accidental turn on, plus a safety trigger option that you can pull back and down to operate.

    ISO-TIP 7975 Features:
  • Easy to operate Piezo electronic ignition
  • Ready to use in 10 seconds
  • Temperature range, 120°F - 650°C
  • Use deflector when shrink tubing for higher heat efficiency
  • 7975 Includes:
    • Heat gun
    • 7978-300 - 1 ISO-TIP Replaceable butane cartridge
    • 7992-004 - 1 ISO-TIP Heat deflector
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Welding, Brazing, and Soldering Equipment
Product Number 7975
Product Name Flameless Butane Heat Gun
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Solder Wicks - 2919338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Advanced MIG Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum, Specialty Metals
View Details
Thinline Weld Head - 87A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details