Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Magnetic Temperature Switches TS-424

Description
1.Description The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof. All the reed switches used are imported. 2.Features and Applications Features: 1. Stable and reliable performance, ±1°C accuracy, no drifting; 2. Waterproof, explosion proof and adapt to harsh environment. 3. Operation temperature point can be customized between -30°C~125°C 4. Personalized structure and electrical connecting method to satisfy different clients operating requirement. Applications: It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance.
Description
1.Description The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof. All the reed switches used are imported. 2.Features and Applications Features: 1. Stable and reliable performance, ±1°C accuracy, no drifting; 2. Waterproof, explosion proof and adapt to harsh environment. 3. Operation temperature point can be customized between -30°C~125°C 4. Personalized structure and electrical connecting method to satisfy different clients operating requirement. Applications: It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Temperature Switches - TS-424 - Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Shanghai, China
Magnetic Temperature Switches
TS-424
Magnetic Temperature Switches TS-424
1.Description The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof. All the reed switches used are imported. 2.Features and Applications Features: 1. Stable and reliable performance, ±1°C accuracy, no drifting; 2. Waterproof, explosion proof and adapt to harsh environment. 3. Operation temperature point can be customized between -30°C~125°C 4. Personalized structure and electrical connecting method to satisfy different clients operating requirement. Applications: It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance.

1.Description
The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment.
The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof.
All the reed switches used are imported.
2.Features and Applications
Features:
1. Stable and reliable performance, ±1°C accuracy, no drifting;
2. Waterproof, explosion proof and adapt to harsh environment.
3. Operation temperature point can be customized between -30°C~125°C
4. Personalized structure and electrical connecting method to satisfy different clients operating requirement.
Applications:
It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance.

Supplier's Site

Technical Specifications

  Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Product Category Thermal Switches and Thermal Protectors
Product Number TS-424
Product Name Magnetic Temperature Switches
Switch Type Magnetic Reed Switch
Mounting/Configuration Probe Configuration
Maximum AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
Temperature Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
Poles Single Pole, SP
View Details
1/2
Portage Electric Products, Inc.
Specs
Switch Type Normally Open, NO; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details