Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Magnetic Temperature Switches TS-356

Description
1.Description The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof. All the reed switches used are imported. 2.Features and Applications Features: 1. Stable and reliable performance, ±1°C accuracy, no drifting; 2. Waterproof, explosion proof and adapt to harsh environment. 3. Operation temperature point can be customized between -30°C~125°C 4. Personalized structure and electrical connecting method to satisfy different clients operating requirement. Applications: It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance. 3.Technical Parameters Items:Technical Parameter Temp. Setting Value:Toff=3±1°C Ton≤10°C Contact Mode:M type close on rise Response Temp.:3°C ~ 5°C Temp Control Accuracy:±1.0°C Cable:RVV2×0.5mm²(wh ite jacket/red, blue) Thread:M12×1.0 internal thread Housing Material:H59 Brass Operating Pressure:2.0MPa Ambient Temp.:-20~80°C Load Current:1.0A Switch Current:0.7A(max) Switch Voltage:240Vac Power:50W Electrical Connection:on client request Shock:30 g Vibration:33 Hz ~ 2500 Hz Duration:100,000 Times Application:Freeze protection switch Operating Pressure 2.0MPa Ambient Temp. -20~80°C Load Current 1.0A Switch Current 0.7A(max) Switch Voltage 240Vac Power 50W Electrical Connection on client request Shock 30 g Vibration 33 Hz ~ 2500 Hz Duration 100,000 Times Application Freeze protection switch
Description
1.Description The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof. All the reed switches used are imported. 2.Features and Applications Features: 1. Stable and reliable performance, ±1°C accuracy, no drifting; 2. Waterproof, explosion proof and adapt to harsh environment. 3. Operation temperature point can be customized between -30°C~125°C 4. Personalized structure and electrical connecting method to satisfy different clients operating requirement. Applications: It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance. 3.Technical Parameters Items:Technical Parameter Temp. Setting Value:Toff=3±1°C Ton≤10°C Contact Mode:M type close on rise Response Temp.:3°C ~ 5°C Temp Control Accuracy:±1.0°C Cable:RVV2×0.5mm²(wh ite jacket/red, blue) Thread:M12×1.0 internal thread Housing Material:H59 Brass Operating Pressure:2.0MPa Ambient Temp.:-20~80°C Load Current:1.0A Switch Current:0.7A(max) Switch Voltage:240Vac Power:50W Electrical Connection:on client request Shock:30 g Vibration:33 Hz ~ 2500 Hz Duration:100,000 Times Application:Freeze protection switch Operating Pressure 2.0MPa Ambient Temp. -20~80°C Load Current 1.0A Switch Current 0.7A(max) Switch Voltage 240Vac Power 50W Electrical Connection on client request Shock 30 g Vibration 33 Hz ~ 2500 Hz Duration 100,000 Times Application Freeze protection switch

Suppliers

Company
Product
Description
Supplier Links
Magnetic Temperature Switches - TS-356 - Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Shanghai, China
Magnetic Temperature Switches
TS-356
Magnetic Temperature Switches TS-356
1.Description The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof. All the reed switches used are imported. 2.Features and Applications Features: 1. Stable and reliable performance, ±1°C accuracy, no drifting; 2. Waterproof, explosion proof and adapt to harsh environment. 3. Operation temperature point can be customized between -30°C~125°C 4. Personalized structure and electrical connecting method to satisfy different clients operating requirement. Applications: It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance. 3.Technical Parameters Items:Technical Parameter Temp. Setting Value:Toff=3±1°C Ton≤10°C Contact Mode:M type close on rise Response Temp.:3°C ~ 5°C Temp Control Accuracy:±1.0°C Cable:RVV2×0.5mm²(wh ite jacket/red, blue) Thread:M12×1.0 internal thread Housing Material:H59 Brass Operating Pressure:2.0MPa Ambient Temp.:-20~80°C Load Current:1.0A Switch Current:0.7A(max) Switch Voltage:240Vac Power:50W Electrical Connection:on client request Shock:30 g Vibration:33 Hz ~ 2500 Hz Duration:100,000 Times Application:Freeze protection switch Operating Pressure 2.0MPa Ambient Temp. -20~80°C Load Current 1.0A Switch Current 0.7A(max) Switch Voltage 240Vac Power 50W Electrical Connection on client request Shock 30 g Vibration 33 Hz ~ 2500 Hz Duration 100,000 Times Application Freeze protection switch

1.Description
The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment.
The operating Principle: based on the feature that the ferrite material phase transition around the Tc curie point, to control the circuit through the reed switches make or break at the specified temperature point, with the features of stable operating point, reliable, long service life, Vibration, damp proof, water proof, explosion proof.
All the reed switches used are imported.
2.Features and Applications
Features:
1. Stable and reliable performance, ±1°C accuracy, no drifting;
2. Waterproof, explosion proof and adapt to harsh environment.
3. Operation temperature point can be customized between -30°C~125°C
4. Personalized structure and electrical connecting method to satisfy different clients operating requirement.
Applications:
It is widely applied for the temperature control in fields as electromechanical equipments, automobile, air conditioning, automatic coffee machine and other household appliance.
3.Technical Parameters
Items:Technical Parameter
Temp. Setting Value:Toff=3±1°C Ton≤10°C
Contact Mode:M type close on rise
Response Temp.:3°C ~ 5°C
Temp Control Accuracy:±1.0°C
Cable:RVV2×0.5mm²(white jacket/red, blue)
Thread:M12×1.0 internal thread
Housing Material:H59 Brass
Operating Pressure:2.0MPa
Ambient Temp.:-20~80°C
Load Current:1.0A
Switch Current:0.7A(max)
Switch Voltage:240Vac
Power:50W
Electrical Connection:on client request
Shock:30 g
Vibration:33 Hz ~ 2500 Hz
Duration:100,000 Times
Application:Freeze protection switch
Operating Pressure
2.0MPa
Ambient Temp.
-20~80°C
Load Current
1.0A
Switch Current
0.7A(max)
Switch Voltage
240Vac
Power
50W
Electrical Connection
on client request
Shock
30 g
Vibration
33 Hz ~ 2500 Hz
Duration
100,000 Times
Application
Freeze protection switch

Supplier's Site

Technical Specifications

  Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Product Category Thermal Switches and Thermal Protectors
Product Number TS-356
Product Name Magnetic Temperature Switches
Switch Type Magnetic Reed Switch
Mounting/Configuration Probe Configuration
Maximum AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details