Sealevel Systems, Inc. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
Product Name | Notes |
---|---|
The HazPAC® R9-8.4 is a Class I, Division 2; ATEX Zone 2 touchscreen computer for hazardous areas. The HazPAC R9-8.4 combines a powerful RISC-based computer, bright, 8.4″ widescreen LCD display,... | |
The Relio R3 is a solid-state 3U rackmount computer designed for applications requiring high reliability, maximum I/O expansion, scalable processing and a long product life cycle. Building on the advantages... | |
The Relio R4 is a fanless, solid-state 1U rackmount computer with no internal cables. The system is ideal for rugged applications that demand high reliability, I/O expansion, scalable processing and... | |
The Relio™ R1 compact rugged industrial computer is designed for applications that demand powerful processing capabilities, wide operating temperature range and DIN Rail compatibility, while designed to exceed military specifications... | |
The Relio™ R1 SeaI/O Controller is a compact, rugged industrial computer designed for I/O-intensive applications that demand powerful processing capabilities, DIN Rail compatibility, and versatile I/O expansion capabilities. The Relio... | |
The R9-4100 ARM9 embedded RISC computer combines RISC processing power with powerful serial and digital I/O capabilities in a rugged, compact form-factor. Packed with a wealth of I/O features and... | |
The Relio R9 delivers RISC computing power with unmatched I/O features and uses the latest embedded software environment. The Relio R9 is an application-ready platform for your next product design. | |
The SeaPAC R9-7R combines a powerful RISC-based computer, bright, 7″ widescreen LCD display, and resistive touchscreen to create a flat panel system perfect for a wide variety of HMI and... | |
The SeaPAC-1420-10.4R combines Sealevel’s Relio R1420 embedded computer with a bright 10.4” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz... | |
The SeaPAC-1420-12.1R combines Sealevel’s Relio R1420 embedded computer with a bright 12.1” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz... | |
The SeaPAC-1420-15R combines Sealevel’s Relio R1420 embedded computer with a bright 15” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz... | |
The SeaPAC-1420-17R combines Sealevel’s Relio R1420 embedded computer with a bright 17” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz... | |
The SeaPAC-1420-6.5R combines Sealevel’s Relio R1420 embedded computer with a bright 6.5” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz... | |
The SeaPAC-1420-8.4R combines Sealevel’s Relio R1420 embedded computer with a bright 8.4” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz... |