Polar Hardware Manufacturing Co., Inc. Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Product Name Notes
All steel construction fabricated of 1/4" thick steel rolled to form a pivot point. Use the same heavy 5/16" thick steel bracket from the 1809 hinge. Available in 3, 4...
All steel hinge features narrow bracket. Short strap has double lamination. 270º rotation. Bracket - 1/4" x 5-1/2" x 3" with 21/64" holes Strap - 1/2" (2 laminations of 1/4"...
All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal...
All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10...
All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available...
Cold storage hinge has 17" long leaf. Furnished with a heavy duty roller bearing. Bracket is cast iron and has holes for 3/8" bolts. Strap is steel and is drilled...
Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength.
Design to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength.
Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket is seam...
Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket is seam...
Designed for square corner applications. Has a steel laminated strap for added strength. Swings 270 degrees to enable door to be opened completely. Bracket - Powder coated ductile iron 3"...
Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security.
Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied...
Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security.
Designed to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied...
Economy die cast hinge for use on utility and service vehicles. Can also be used on access doors for recreational and emergency vehicles. Supplied with a solid stainless steel pin...
Economy hinge for mounting with 180 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength.
Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength.
Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8"...
Features narrow bracket to allow mounting without modification. Full 270º swing to allow door to open to side of body. Made from 1/4" steel for heavy duty applications. Bracket -...
For refrigerator doors, vent doors, cabinets, etc. Furnished with a stainless steel pin, nylon bushings and thrust bearings provide smooth operation. Pin may be reversed lo make hinge right or...
For refrigerator doors, vent doors, cabinets, etc. Furnished with a stainless steel pin, nylon bushings and thrust bearings provide smooth operation. Pin may be reversed to make hinge right or...
For trailer and container doors fabricated with a heavy steel bushing as a pivet point for demanding applications. Available with or without mounting holes.For trailer and container doors fabricated with...
Heavy duty hinge for large refrigerator and freezer doors. Revolves on a heavy duty ball bearing. Bracket is cast iron and has holes for 3/8" bolts. Strap is steel and...
Heavy duty hinge for use on refrigerated doors and storage buildings. Supplied with a nylon bearing for smooth operation. Can be supplied with steel roller bearing for tough service or...
Heavy duty laminated hinge with no holes for weld on applications. Has double laminations of 1/ 4" steel for extra strength. Bracket - 1/4" x 5-1/2" x 5" Strap -...
Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to...
Hinge with 1 3/4" radius for rounded corner applications has 3 laminations of 8 ga. steel for added strength. Has 270 degree swing. Can be supplied with a 7/16" over...
Large cam lift hinge is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating...
Large cam lift hinge with heavy strap of 1/4" steel is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller...
Manufactured from 304 Stainless Steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with...
Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket -...
Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with...
Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket -...
Material 3/16" Aluminum with 1/2" Dia. Removable Steel Pin and thrust washers. Can be welded on or end user can drill holes for mounting. Dimensions - 0.190 x 4 3/4"...
Narrow bracket for mounting where space is limited. This hinge is designed with bend to accommodate Vinyl or Aluminum extrusion. Bracket - Ductile Iron Steel - strap 1-1/2" wide x...
Reverse bracket allows door to swing 270 degrees. Manufactured from 304 Stainless Steel, embossed for greater strength. All hinges supplied with non-removable pin. Bracket - 8 Ga. x 4 1/2"...
Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order...
Square corner rear door hinge. All steel, this hinge allows door to swing 270º for full opening. Supplied with non-removable pin. (Removable pin also available). Universal for right or left...
Steel hinge for ramps or heavy access doors. Plain finish for easier welding. Supplied with a grease fitting for long life & smooth operation. Brackets are 1.05 O. D. bushings...
Steel, Stainless Steel and Aluminum Continuous Hinges. Manufactured from High quality steel, stainless steel and aluminum. Quotations are available for any size not listed.Steel, Stainless Steel and Aluminum Continuous Hinges.
These polished stainless steel hinges are for use on vent doors, refrigerator doors or small cabinets. Furnished with a stainless steel knurled pin that can be reversed for use on...
This 1" radius corner hinge has embossed steel strap and Malleable iron bracket. Has 270 degree swing to allow full opening of rear door.
Zinc die cast flush hinge. Chrome plated hinge revolves on nylon bushings for smooth operation. For use on cabinets, service vehicles and utility trucks. Has reinforced ribbing on back for...
Zinc plated hinge with offsets from 1 3/8" to 1 5/8".
Zinc plated hinge with offsets from 1" to 1 1/4" with 1/4" thick leaves.