Polar Hardware Manufacturing Co., Inc. Laminated Stainless Steel Hinges 319-SS

Suppliers

Company
Product
Description
Supplier Links
Laminated Stainless Steel Hinges - 319-SS - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Laminated Stainless Steel Hinges
319-SS
Laminated Stainless Steel Hinges 319-SS
All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.

All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel.
Bracket - 8 Ga. x 5" x 3" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long.
Pin - 1/2 Dia. steel
Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel.
Bracket - 8 Ga. x 5" x 3" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long.
Pin - 1/2 Dia. steel
Finish - Zinc plated.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 319-SS
Product Name Laminated Stainless Steel Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3630 inch (9.22 mm)
Leaf Material Stainless Steel
View Details
 - 4076944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
Open Width 1.57 inch (40 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details