Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number Example: 2108-R.
Bracket - 8 Ga. x 4 1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2 Dia. steel
1/8" Shim available
All mounting holes for 5/16" bolts.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number Example: 2108-R.
Bracket - 8 Ga. x 4 1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2 Dia. steel
1/8" Shim available
All mounting holes for 5/16" bolts.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.
Polar Hardware Manufacturing Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 2112 |
Product Name | Steel Embossed Over The Seal Hinges |
Pin Diameter | 0.5000 inch (12.7 mm) |