Steel hinge for ramps or heavy access doors. Plain finish for easier welding. Supplied with a grease fitting for long life & smooth operation. Brackets are 1.05 O. D. bushings 2" long, leaf is 1/4" offset and made of 1/4" steel.
Finish - Plain steel
Weight. 2.5 lbs
Polar Hardware Manufacturing Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 1902-1/4 |
Product Name | Ramp Door Hinge |
Material Finish | Plain Steel |