Polar Hardware Manufacturing Co., Inc. Steel Embossed Over The Seal Hinges 2116

Suppliers

Company
Product
Description
Supplier Links
Steel Embossed Over The Seal Hinges - 2116 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Steel Embossed Over The Seal Hinges
2116
Steel Embossed Over The Seal Hinges 2116
Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number Example: 2108-R. Bracket - 8 Ga. x 4 1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2 Dia. steel 1/8" Shim available All mounting holes for 5/16" bolts. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number Example: 2108-R. Bracket - 8 Ga. x 4 1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2 Dia. steel 1/8" Shim available All mounting holes for 5/16" bolts. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number Example: 2108-R.
Bracket - 8 Ga. x 4 1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2 Dia. steel
1/8" Shim available
All mounting holes for 5/16" bolts.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Designed to bridge door molding or door seal. Manufactured from high quality steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number Example: 2108-R.
Bracket - 8 Ga. x 4 1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2 Dia. steel
1/8" Shim available
All mounting holes for 5/16" bolts.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2116
Product Name Steel Embossed Over The Seal Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3740 inch (9.5 mm)
Leaf Material Stainless Steel
View Details
 - 4076922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details