Heavy duty laminated hinge with no holes for weld on applications. Has double laminations of 1/ 4" steel for extra strength.
Bracket - 1/4" x 5-1/2" x 5"
Strap - 1/4" x 2-7/8" x 20"
Finish - Plain
Weight - 9 lbs.
Polar Hardware Manufacturing Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 920 |
Product Name | Series 920 Heavy Duty Square Corner Strap Hinges |
Hinge Type | Strap |