Polar Hardware Manufacturing Co., Inc. Radius Corner Hinges 1716

Suppliers

Company
Product
Description
Supplier Links
Radius Corner Hinges - 1716 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Radius Corner Hinges
1716
Radius Corner Hinges 1716
Hinge with 1 3/4" radius for rounded corner applications has 3 laminations of 8 ga. steel for added strength. Has 270 degree swing. Can be supplied with a 7/16" over the seal bend. Bracket - Powder coated ductile iron Strap - Zinc plated 8 ga. 1-1/2" x 16" Pin - 1/2" Dia.x 2-7/8" Weight - 4 lbs.

Hinge with 1 3/4" radius for rounded corner applications has 3 laminations of 8 ga. steel for added strength. Has 270 degree swing. Can be supplied with a 7/16" over the seal bend.
Bracket - Powder coated ductile iron
Strap - Zinc plated 8 ga. 1-1/2" x 16"
Pin - 1/2" Dia.x 2-7/8"
Weight - 4 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 1716
Product Name Radius Corner Hinges
Leaf Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1280 inch (3.25 mm)
Leaf Material Stainless Steel
View Details
 - 7702980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.17 inch (55 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details