Polar Hardware Manufacturing Co., Inc. Chrome Plated Die-Cast Hinges 109

Suppliers

Company
Product
Description
Supplier Links
Chrome Plated Die-Cast Hinges - 109 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Chrome Plated Die-Cast Hinges
109
Chrome Plated Die-Cast Hinges 109
For refrigerator doors, vent doors, cabinets, etc. Furnished with a stainless steel pin, nylon bushings and thrust bearings provide smooth operation. Pin may be reversed to make hinge right or left hand. Also available with an alternate hole pattern to accommodate most hole patterns. Finish - High polish chrome plating. Weight - 2.2 lbs.

For refrigerator doors, vent doors, cabinets, etc. Furnished with a stainless steel pin, nylon bushings and thrust bearings provide smooth operation. Pin may be reversed to make hinge right or left hand. Also available with an alternate hole pattern to accommodate most hole patterns.
Finish - High polish chrome plating.
Weight - 2.2 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 109
Product Name Chrome Plated Die-Cast Hinges
Leaf Material Zinc Die-Cast
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2630 inch (6.68 mm)
Leaf Material Stainless Steel
View Details
 - 2834063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details