All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel.
Bracket - 8 Ga. x 5" x 5" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19".
Pin - 1/2 Dia. steel
Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel.
Bracket - 8 Ga. x 5" x 5" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19".
Pin - 1/2 Dia. steel
Finish - Zinc plated.
Polar Hardware Manufacturing Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 712-SS |
Product Name | Laminated Stainless Steel Square Corner Hinges |
Pin Diameter | 0.5000 inch (12.7 mm) |