Polar Hardware Manufacturing Co., Inc. Laminated Stainless Steel Hinges 308-SS

Suppliers

Company
Product
Description
Supplier Links
Laminated Stainless Steel Hinges - 308-SS - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Laminated Stainless Steel Hinges
308-SS
Laminated Stainless Steel Hinges 308-SS
All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.

All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel.
Bracket - 8 Ga. x 5" x 3" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long.
Pin - 1/2 Dia. steel
Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel.
Bracket - 8 Ga. x 5" x 3" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long.
Pin - 1/2 Dia. steel
Finish - Zinc plated.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 308-SS
Product Name Laminated Stainless Steel Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3630 inch (9.22 mm)
Leaf Material Stainless Steel
View Details
 - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat
Length 1.77 inch (45 mm)
Open Width 0.3937 inch (10 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details