Polar Hardware Manufacturing Co., Inc. Stainless Steel Embossed Over The Seal Hinges 2112-SS

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Embossed Over The Seal Hinges - 2112-SS - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Stainless Steel Embossed Over The Seal Hinges
2112-SS
Stainless Steel Embossed Over The Seal Hinges 2112-SS
Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Bracket - 10 Ga. x 4 1/2" x 3" from center of pin Strap - 10 Ga. x 2" x 8", 12" or 16" Pin - 1/2 Dia. Stainless Steel 1/8" Shim available All mounting holes for 5/16" bolts. Finish - Plain or Polished.Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security. Bracket - 10 Ga. x 4 1/2" x 3" from center of pin Strap - 10 Ga. x 2" x 8", 12" or 16" Pin - 1/2 Dia. Stainless Steel 1/8" Shim available All mounting holes for 5/16" bolts. Finish - Plain or Polished.

Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security.
Bracket - 10 Ga. x 4 1/2" x 3" from center of pin
Strap - 10 Ga. x 2" x 8", 12" or 16"
Pin - 1/2 Dia. Stainless Steel
1/8" Shim available
All mounting holes for 5/16" bolts.
Finish - Plain or Polished.Designed to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Embossed for greater strength. Three strap lengths available. All hinges supplied with non-removable pin for maximum security.
Bracket - 10 Ga. x 4 1/2" x 3" from center of pin
Strap - 10 Ga. x 2" x 8", 12" or 16"
Pin - 1/2 Dia. Stainless Steel
1/8" Shim available
All mounting holes for 5/16" bolts.
Finish - Plain or Polished.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2112-SS
Product Name Stainless Steel Embossed Over The Seal Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2790 inch (7.09 mm)
Leaf Material Stainless Steel
View Details
 - 3478462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details