Polar Hardware Manufacturing Co., Inc. Series 3400 Stainless Steel Narrow Bracket Side & Rear Door Economy Hinges 3408-SS

Suppliers

Company
Product
Description
Supplier Links
Series 3400 Stainless Steel Narrow Bracket Side & Rear Door Economy Hinges - 3408-SS - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 3400 Stainless Steel Narrow Bracket Side & Rear Door Economy Hinges
3408-SS
Series 3400 Stainless Steel Narrow Bracket Side & Rear Door Economy Hinges 3408-SS
Economy hinge for mounting with 180 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.Economy hinge for mounting with 180 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.

Economy hinge for mounting with 180 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. Stainless Steel
Finish - Stainless Steel - Plain or polished.Economy hinge for mounting with 180 degree swing. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. Stainless Steel
Finish - Stainless Steel - Plain or polished.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 3408-SS
Product Name Series 3400 Stainless Steel Narrow Bracket Side & Rear Door Economy Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1360 inch (3.45 mm)
Leaf Material Stainless Steel
View Details
 - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
Open Width 0.8661 inch (22 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details