Polar Hardware Manufacturing Co., Inc. Series 3200 Steel Narrow Bracket Reverse Over The Seal Economy Hinges 3216

Suppliers

Company
Product
Description
Supplier Links
Series 3200 Steel Narrow Bracket Reverse Over The Seal Economy Hinges - 3216 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 3200 Steel Narrow Bracket Reverse Over The Seal Economy Hinges
3216
Series 3200 Steel Narrow Bracket Reverse Over The Seal Economy Hinges 3216
Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket is seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket is seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.

Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket is seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.Design to bridge door molding or door seal. Reverse bracket enables 270 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket is seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 3216
Product Name Series 3200 Steel Narrow Bracket Reverse Over The Seal Economy Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1360 inch (3.45 mm)
Leaf Material Stainless Steel
View Details
 - 7264080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details