Polar Hardware Manufacturing Co., Inc. Over The Seal Side or Rear Door Strap Hinge 118-001

Suppliers

Company
Product
Description
Supplier Links
Over The Seal Side or Rear Door Strap Hinge - 118-001 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Over The Seal Side or Rear Door Strap Hinge
118-001
Over The Seal Side or Rear Door Strap Hinge 118-001
Narrow bracket for mounting where space is limited. This hinge is designed with bend to accommodate Vinyl or Aluminum extrusion. Bracket - Ductile Iron Steel - strap 1-1/2" wide x 12" long 2 laminations of 8 ga. Steel 1/2" Steel pin Finish - Powder coated bracket and zinc plated leaf. Weight - 2 1/2 lbs.

Narrow bracket for mounting where space is limited.
This hinge is designed with bend to accommodate Vinyl or Aluminum extrusion.
Bracket - Ductile Iron
Steel - strap 1-1/2" wide x 12" long
2 laminations of 8 ga. Steel
1/2" Steel pin
Finish - Powder coated bracket and zinc plated leaf.
Weight - 2 1/2 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 118-001
Product Name Over The Seal Side or Rear Door Strap Hinge
Hinge Type Strap
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.0880 inch (2.24 mm)
Leaf Material Stainless Steel
View Details
 - 3308313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.1260 inch (3.2 mm)
Length 1 inch (25.4 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details