Polar Hardware Manufacturing Co., Inc. Embossed Stainless Steel Hinges 2016-SS

Suppliers

Company
Product
Description
Supplier Links
Embossed Stainless Steel Hinges - 2016-SS - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Embossed Stainless Steel Hinges
2016-SS
Embossed Stainless Steel Hinges 2016-SS
Manufactured from 304 Stainless Steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Bracket - 6 Ga. x 4-1/2" x 3" from center of pin Strap - 10 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. Stainless Steel 1/8" Shim available. Finish - Plain or Polished.Manufacture d from 304 Stainless Steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Bracket - 6 Ga. x 4-1/2" x 3" from center of pin Strap - 10 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. Stainless Steel 1/8" Shim available. Finish - Plain or Polished.

Manufactured from 304 Stainless Steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security.
Bracket - 6 Ga. x 4-1/2" x 3" from center of pin
Strap - 10 Ga. x 2" x 8", 12" or 16"
Pin - 1/2" Dia. Stainless Steel
1/8" Shim available.
Finish - Plain or Polished.Manufactured from 304 Stainless Steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security.
Bracket - 6 Ga. x 4-1/2" x 3" from center of pin
Strap - 10 Ga. x 2" x 8", 12" or 16"
Pin - 1/2" Dia. Stainless Steel
1/8" Shim available.
Finish - Plain or Polished.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2016-SS
Product Name Embossed Stainless Steel Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.0380 inch (0.9652 mm)
Leaf Material Stainless Steel
View Details
 - 3478579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details