Polar Hardware Manufacturing Co., Inc. Steel Narrow Bracket Over The Seal Hinges 2516

Suppliers

Company
Product
Description
Supplier Links
Steel Narrow Bracket Over The Seal Hinges - 2516 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Steel Narrow Bracket Over The Seal Hinges
2516
Steel Narrow Bracket Over The Seal Hinges 2516
Designed to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied with non-removable pin for maximum security. Also available with removable pin. To order removable pin add the letter R to the catalog number. Example: 2508-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel.Designed to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied with non-removable pin for maximum security. Also available with removable pin. To order removable pin add the letter R to the catalog number. Example: 2508-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel.

Designed to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied with non-removable pin for maximum security. Also available with removable pin. To order removable pin add the letter R to the catalog number. Example: 2508-R.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel.Designed to bridge door molding or door seal. Manufactured from high quality steel. Strap is embossed for greater strength. Features a narrow bracket for mounting where space is limited. Supplied with non-removable pin for maximum security. Also available with removable pin. To order removable pin add the letter R to the catalog number. Example: 2508-R.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2516
Product Name Steel Narrow Bracket Over The Seal Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexi-Hinges (inch) - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2320 inch (5.89 mm)
Leaf Material Stainless Steel
View Details
 - 9174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details