Moxa Inc. Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
Three-Way Communication The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2...
Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15...
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101’s reliable industrial design is excellent for keeping your industrial automation applications running...
The IMC-101G industrial Gigabit media converters are designed to provide reliable and stable 10/100/1000BaseT(X) to 1000BaseSX/LX/LHX/ZX media conversion in harsh industrial environments. The IMC-101G's industrial design is excellent for keeping...
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that...
The TCC-100 and TCC-100I are RS-232 to RS-422/485 converters that increase networking capability by extending the RS-232 transmission distance. Both converters have a superior industrial-grade design that includes DIN-rail mounting,...
The TCC-120 and TCC-120I are RS-422/485 converters/repeaters designed to extend RS-422/485 transmission distance. Both products have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, and external terminal...
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend...
The Transio A52 and A53 are smart RS-232 to RS-422/485 bi-directional converters that come with all of the great technical specs that Moxa is known for. This includes data direction...
The TRC-190 series provides 19 slots for media converter modules such as the TCF-142-RM series. A TRC-190 chassis comes with one AC or DC power input, with an optional redundant...
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X IEEE 802.3af compliant PoE Power failure alarm by relay output Store-and-Forward mode and Cut Through mode -40 to 75°C operating temperature range (T models) Redundant dual...
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X Link Fault Pass-Through (LFP) Power failure alarm by relay output (LV model only) -40 to 85°C operating temperature range Redundant dual DC power inputs Integrated high-reliability...
LFP (Link Fault Pass-through) and FEF (Far End Fault) Two different operation modes · Store-and-Forward · Pass Through Auto Negotiation Supports TS-1000 Version 2 protocol Supports Turbo Ring V2 Plug...